Power-Sonic Corporation Battery; 2/3AA; Nickel-Cadmium; 300; 1.2 V; 0.57 in. Dia. x 1.18 in. H; 13 g PS-2/3AA/T

Description
1.2 V Voltage (Nom.), -20 to +60 °C, Nickel-Cadmium Batteries One terminal profile Cylindrical steel base and special rugged construction. Extreme impact and vibration resistant designed to withstand hostile environments.
Description
1.2 V Voltage (Nom.), -20 to +60 °C, Nickel-Cadmium Batteries One terminal profile Cylindrical steel base and special rugged construction. Extreme impact and vibration resistant designed to withstand hostile environments.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Battery; 2/3AA; Nickel-Cadmium; 300; 1.2 V; 0.57 in. Dia. x 1.18 in. H; 13 g
70115671
Battery; 2/3AA; Nickel-Cadmium; 300; 1.2 V; 0.57 in. Dia. x 1.18 in. H; 13 g 70115671
1.2 V Voltage (Nom.), -20 to +60 °C, Nickel-Cadmium Batteries One terminal profile Cylindrical steel base and special rugged construction. Extreme impact and vibration resistant designed to withstand hostile environments.

1.2 V Voltage (Nom.), -20 to +60 °C, Nickel-Cadmium Batteries

  • One terminal profile
    Cylindrical steel base and special rugged construction. Extreme impact and vibration resistant designed to withstand hostile environments.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70115671
Product Name Battery; 2/3AA; Nickel-Cadmium; 300; 1.2 V; 0.57 in. Dia. x 1.18 in. H; 13 g
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes 2/3AA
Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

80V FBP-1000 Series eGSE Lithium Batteries - FBP-1485 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 24.5 inch (622 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details