Power-Sonic Corporation PS and PSG Series General Purpose Batteries PS-1282L

Description
PS and PSG Series General Purpose Batteries
Description
PS and PSG Series General Purpose Batteries

Suppliers

Company
Product
Description
Supplier Links
PS and PSG Series General Purpose Batteries - PS-1282L - Power-Sonic Corporation
Reno, Nevada, United States
PS and PSG Series General Purpose Batteries
PS-1282L
PS and PSG Series General Purpose Batteries PS-1282L
PS and PSG Series General Purpose Batteries

PS and PSG Series General Purpose Batteries

Supplier's Site
Battery, Sealed Lead Acid, 12VDC, 9, Rechargeable, Long F1 Termination - 70115698 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Sealed Lead Acid, 12VDC, 9, Rechargeable, Long F1 Termination
70115698
Battery, Sealed Lead Acid, 12VDC, 9, Rechargeable, Long F1 Termination 70115698
Sealed Lead Acid Rechargeable Battery, Non-Conductive ABS Plastic Material, -40 to +60°C Easy handling Economical Compact High discharge rate Long shelf life The valve regulated, spill-proof construction of the battery allows trouble-free, safe operation in any position. There is no need to add electrolyte, as gases generated during overcharge are recombined in a unique "oxygen cycle". Battery use state-of-the-art design, high grade materials, and a carefully controlled plate-making process to provide excellent output per cell. The high energy density results in superior power⁄volume and power⁄weight ratios.

Sealed Lead Acid Rechargeable Battery, Non-Conductive ABS Plastic Material, -40 to +60°C

  • Easy handling
  • Economical
  • Compact
  • High discharge rate
  • Long shelf life
    The valve regulated, spill-proof construction of the battery allows trouble-free, safe operation in any position. There is no need to add electrolyte, as gases generated during overcharge are recombined in a unique "oxygen cycle". Battery use state-of-the-art design, high grade materials, and a carefully controlled plate-making process to provide excellent output per cell. The high energy density results in superior power⁄volume and power⁄weight ratios.
Supplier's Site

Technical Specifications

  Power-Sonic Corporation Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number PS-1282L 70115698
Product Name PS and PSG Series General Purpose Batteries Battery, Sealed Lead Acid, 12VDC, 9, Rechargeable, Long F1 Termination
Application General Purpose
Voltage 12 volts 12 volts
Width / Diameter 2.2 inch (55.88 mm)
Depth 7.72 inch (196 mm)
Height 2.2 inch (55.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EMB FA10583 -  - AMETEK Programmable Power
Specs
Voltage 12.6 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details