Power-Sonic Corporation Lead Acid Battery, 12V, 26Ah; Battery Voltage Powersonic PS-12260NB

Description
LEAD ACID BATTERY, 12V, 26AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:26Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:124.46mm; External Width:165.1mm; Weight:8.48kgRoHS Compliant: NA
Description
LEAD ACID BATTERY, 12V, 26AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:26Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:124.46mm; External Width:165.1mm; Weight:8.48kgRoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 26Ah; Battery Voltage Powersonic - 70C4432 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 26Ah; Battery Voltage Powersonic
70C4432
Lead Acid Battery, 12V, 26Ah; Battery Voltage Powersonic 70C4432
LEAD ACID BATTERY, 12V, 26AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:26Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:124.46mm; External Width:165.1mm; Weight:8.48kgRoHS Compliant: NA

LEAD ACID BATTERY, 12V, 26AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:26Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:124.46mm; External Width:165.1mm; Weight:8.48kgRoHS Compliant: NA

Supplier's Site
Battery; 12 VDC; Lead Acid; 26; Rechargeable; 12; 18 lbs.; -40 degC; 60 degC - 70115690 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; 12 VDC; Lead Acid; 26; Rechargeable; 12; 18 lbs.; -40 degC; 60 degC
70115690
Battery; 12 VDC; Lead Acid; 26; Rechargeable; 12; 18 lbs.; -40 degC; 60 degC 70115690
Sealed Lead Acid Rechargeable Battery, Non-Conductive ABS Plastic Material, -40 to +60°C Easy handling Economical Compact High discharge rate Long shelf life The valve regulated, spill-proof construction of the battery allows trouble-free, safe operation in any position. There is no need to add electrolyte, as gases generated during overcharge are recombined in a unique "oxygen cycle". Battery use state-of-the-art design, high grade materials, and a carefully controlled plate-making process to provide excellent output per cell. The high energy density results in superior power⁄volume and power⁄weight ratios.

Sealed Lead Acid Rechargeable Battery, Non-Conductive ABS Plastic Material, -40 to +60°C

  • Easy handling
  • Economical
  • Compact
  • High discharge rate
  • Long shelf life
    The valve regulated, spill-proof construction of the battery allows trouble-free, safe operation in any position. There is no need to add electrolyte, as gases generated during overcharge are recombined in a unique "oxygen cycle". Battery use state-of-the-art design, high grade materials, and a carefully controlled plate-making process to provide excellent output per cell. The high energy density results in superior power⁄volume and power⁄weight ratios.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number 70C4432 70115690
Product Name Lead Acid Battery, 12V, 26Ah; Battery Voltage Powersonic Battery; 12 VDC; Lead Acid; 26; Rechargeable; 12; 18 lbs.; -40 degC; 60 degC
Primary Batteries Lead Acid
Voltage 12 volts 12 volts
Capacity 26 ampere-hr 26 ampere-hr
Height 4.9 inch (124 mm)
Unlock Full Specs
to access all available technical data

Similar Products

For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
EXTERNAL BATTERY MODULES - EBM FA00096 -  - AMETEK Programmable Power
Specs
Voltage 108 volts
Capacity 10.5 ampere-hr
View Details
36V Lithium SAFEFlex Material Handling Batteries - FBP-1512 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details