Power-Sonic Corporation Battery; 12 VDC; Lead Acid; 18; Rechargeable; 12; 12.6 lbs.; -40 degC; 60 degC PS-12180F2

Description
Sealed Lead Acid Rechargeable Battery, Non-Conductive ABS Plastic Material, -40 to +60°C Easy handling Economical Compact High discharge rate Long shelf life The valve regulated, spill-proof construction of the battery allows trouble-free, safe operation in any position. There is no need to add electrolyte, as gases generated during overcharge are recombined in a unique "oxygen cycle". Battery use state-of-the-art design, high grade materials, and a carefully controlled plate-making process to provide excellent output per cell. The high energy density results in superior power⁄volume and power⁄weight ratios.
Description
Sealed Lead Acid Rechargeable Battery, Non-Conductive ABS Plastic Material, -40 to +60°C Easy handling Economical Compact High discharge rate Long shelf life The valve regulated, spill-proof construction of the battery allows trouble-free, safe operation in any position. There is no need to add electrolyte, as gases generated during overcharge are recombined in a unique "oxygen cycle". Battery use state-of-the-art design, high grade materials, and a carefully controlled plate-making process to provide excellent output per cell. The high energy density results in superior power⁄volume and power⁄weight ratios.

Suppliers

Company
Product
Description
Supplier Links
Battery; 12 VDC; Lead Acid; 18; Rechargeable; 12; 12.6 lbs.; -40 degC; 60 degC - 70115635 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; 12 VDC; Lead Acid; 18; Rechargeable; 12; 12.6 lbs.; -40 degC; 60 degC
70115635
Battery; 12 VDC; Lead Acid; 18; Rechargeable; 12; 12.6 lbs.; -40 degC; 60 degC 70115635
Sealed Lead Acid Rechargeable Battery, Non-Conductive ABS Plastic Material, -40 to +60°C Easy handling Economical Compact High discharge rate Long shelf life The valve regulated, spill-proof construction of the battery allows trouble-free, safe operation in any position. There is no need to add electrolyte, as gases generated during overcharge are recombined in a unique "oxygen cycle". Battery use state-of-the-art design, high grade materials, and a carefully controlled plate-making process to provide excellent output per cell. The high energy density results in superior power⁄volume and power⁄weight ratios.

Sealed Lead Acid Rechargeable Battery, Non-Conductive ABS Plastic Material, -40 to +60°C

  • Easy handling
  • Economical
  • Compact
  • High discharge rate
  • Long shelf life
    The valve regulated, spill-proof construction of the battery allows trouble-free, safe operation in any position. There is no need to add electrolyte, as gases generated during overcharge are recombined in a unique "oxygen cycle". Battery use state-of-the-art design, high grade materials, and a carefully controlled plate-making process to provide excellent output per cell. The high energy density results in superior power⁄volume and power⁄weight ratios.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70115635
Product Name Battery; 12 VDC; Lead Acid; 18; Rechargeable; 12; 12.6 lbs.; -40 degC; 60 degC
Standard Cylindrical Battery Sizes 2/3AA; Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
9V Rechargeable Batteries - 152257 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Standard Cylindrical Battery Sizes 9V
Capacity 0.4000 ampere-hr
View Details