Power-Sonic Corporation Battery; 12 VDC; Lead Acid; 12; Rechargeable; 12; 8.8 lbs.; -40 degC; 60 degC PS-12100F1

Description
Sealed Lead Acid Rechargeable Battery, Non-Conductive ABS Plastic Material, -40 to +60°C Easy handling Economical Compact High discharge rate Long shelf life The valve regulated, spill-proof construction of the battery allows trouble-free, safe operation in any position. There is no need to add electrolyte, as gases generated during overcharge are recombined in a unique "oxygen cycle". Battery use state-of-the-art design, high grade materials, and a carefully controlled plate-making process to provide excellent output per cell. The high energy density results in superior power⁄volume and power⁄weight ratios.
Description
Sealed Lead Acid Rechargeable Battery, Non-Conductive ABS Plastic Material, -40 to +60°C Easy handling Economical Compact High discharge rate Long shelf life The valve regulated, spill-proof construction of the battery allows trouble-free, safe operation in any position. There is no need to add electrolyte, as gases generated during overcharge are recombined in a unique "oxygen cycle". Battery use state-of-the-art design, high grade materials, and a carefully controlled plate-making process to provide excellent output per cell. The high energy density results in superior power⁄volume and power⁄weight ratios.

Suppliers

Company
Product
Description
Supplier Links
Battery; 12 VDC; Lead Acid; 12; Rechargeable; 12; 8.8 lbs.; -40 degC; 60 degC - 70115633 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; 12 VDC; Lead Acid; 12; Rechargeable; 12; 8.8 lbs.; -40 degC; 60 degC
70115633
Battery; 12 VDC; Lead Acid; 12; Rechargeable; 12; 8.8 lbs.; -40 degC; 60 degC 70115633
Sealed Lead Acid Rechargeable Battery, Non-Conductive ABS Plastic Material, -40 to +60°C Easy handling Economical Compact High discharge rate Long shelf life The valve regulated, spill-proof construction of the battery allows trouble-free, safe operation in any position. There is no need to add electrolyte, as gases generated during overcharge are recombined in a unique "oxygen cycle". Battery use state-of-the-art design, high grade materials, and a carefully controlled plate-making process to provide excellent output per cell. The high energy density results in superior power⁄volume and power⁄weight ratios.

Sealed Lead Acid Rechargeable Battery, Non-Conductive ABS Plastic Material, -40 to +60°C

  • Easy handling
  • Economical
  • Compact
  • High discharge rate
  • Long shelf life
    The valve regulated, spill-proof construction of the battery allows trouble-free, safe operation in any position. There is no need to add electrolyte, as gases generated during overcharge are recombined in a unique "oxygen cycle". Battery use state-of-the-art design, high grade materials, and a carefully controlled plate-making process to provide excellent output per cell. The high energy density results in superior power⁄volume and power⁄weight ratios.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70115633
Product Name Battery; 12 VDC; Lead Acid; 12; Rechargeable; 12; 8.8 lbs.; -40 degC; 60 degC
Standard Cylindrical Battery Sizes 2/3AA; Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details