PS and PSG Series General Purpose Batteries
| Power-Sonic Corporation | |
|---|---|
| Product Category | Batteries |
| Product Number | PS-12100 |
| Product Name | PS and PSG Series General Purpose Batteries |
| Application | General Purpose |
| Voltage | 12 volts |
| Width / Diameter | 4 inch (102 mm) |