NICKEL-METAL HYDRIDE BATTERIES
| Power-Sonic Corporation | |
|---|---|
| Product Category | Batteries |
| Product Number | NH-B320 |
| Product Name | NICKEL-METAL HYDRIDE BATTERIES |
| Secondary Batteries | Nickel-metal Hydride |
| Specialty Cells | Nonstandard Cylindrical Batteries |
| Voltage | 1.2 volts |
| Capacity | 0.3200 ampere-hr |