Power-Sonic Corporation Lead Acid Battery, 12V, 1.2Ah; Battery Voltage Powersonic LEAD12-1.2PS

Description
LEAD ACID BATTERY, 12V, 1.2AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:1.2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:50.8mm; External Width:43.18mm RoHS Compliant: NA
Description
LEAD ACID BATTERY, 12V, 1.2AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:1.2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:50.8mm; External Width:43.18mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 1.2Ah; Battery Voltage Powersonic - 23C1540 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 1.2Ah; Battery Voltage Powersonic
23C1540
Lead Acid Battery, 12V, 1.2Ah; Battery Voltage Powersonic 23C1540
LEAD ACID BATTERY, 12V, 1.2AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:1.2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:50.8mm; External Width:43.18mm RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 1.2AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:1.2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:50.8mm; External Width:43.18mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 23C1540
Product Name Lead Acid Battery, 12V, 1.2Ah; Battery Voltage Powersonic
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details