UL, IEC, FCC approvals, Convection cooling, 3 DC outputs
| Power Solutions | |
|---|---|
| Product Category | Power Supplies |
| Product Number | IDC72-24-5S12D |
| Product Name | 72 Watt Triple Output Power Supply |
| Type | DC-DC Converter |
| Form Factor | Open Frame |
| Applications | Instrumentation |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| DC Output Voltage | -12.0 to 12.0 volts |