Buck, Boost, Flyback, Forward Converter Switching Regulator IC Positive, Isolation Capable 1 Output 8-SMD, Gull Wing
Manufacturer: Power Integrations
Win Source Part Number: 141774-TOP414G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Buck, Boost, Flyback, Forward Converter
Frequency - Switching: 120kHz
Number of Outputs: 1
Synchronous Rectifier: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SMD
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Switching Regulator, Voltage-mode, 4.25A, 132kHz Switching Freq-Max, CMOS, PDSO8, MS-001-AB, SMD-8 Product overview: TOP414G from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.25A, 132kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 4.25A, 132kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TOP414G can be used for catalog matching and distributor lookup.
IC REG MULTI CONFG 8SMD
Buck, Boost, Flyback, Forward Converter Switching Regulator IC Positive, Isolation Capable 1 Output 8-SMD, Gull Wing
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TOP414G-ND | 141774-TOP414G | 739-TOP414G | TOP414G | TOP414G | TOP414G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TOP414G | SMD 4.25A 132kHz Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Boost | Buck, Boost, Flyback, Forward Converter | ||||
| Package Type | Other; 8-SMD, Gull Wing | Other; 8-SMD | Other; SMD/SMT | Other; 8-SMD, Gull Wing | ||
| fsw | 120 kHz | 120 kHz | 120 kHz | 120 kHz | 120 kHz | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |