Manufacturer: Power Integrations
Win Source Part Number: 088042-TOP412GN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Buck, Boost, Flyback, Forward Converter
Frequency - Switching: 120kHz
Number of Outputs: 1
Synchronous Rectifier: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SMD
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC REG MULTI CONFG 8SMD Product overview: TOP412GN from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TOP412GN can be used for catalog matching and distributor lookup.
Buck, Boost, Flyback, Forward Converter Switching Regulator IC Positive, Isolation Capable 1 Output 8-SMD, Gull Wing
IC REG MULTI CONFG 8SMD
IC REG MULTI CONFG 8SMD
Buck, Boost, Flyback, Forward Converter Switching Regulator IC Positive, Isolation Capable 1 Output 8-SMD, Gull Wing
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 088042-TOP412GN | 739-TOP412GN | TOP412GN-ND | TOP412GN | TOP412GN | TOP412GN | TOP412GN |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TOP412GN | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck, Boost, Flyback, Forward Converter | Buck; Boost | Buck; Boost | ||||
| Package Type | Other; 8-SMD | Other; SMD/SMT | Other; 8-SMD, Gull Wing | Other; 8-SMD, Gull Wing | Other; 8-SMD, Gull Wing | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Discontinued at Digi-Key | Removed | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |