Power Integrations, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TOP412GN-TL TOP412GN-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 144619-TOP412GN-TL Packaging: Reel - TR Mounting: SMD (SMT) Topology: Buck, Boost, Flyback, Forward Converter Frequency - Switching: 120kHz Number of Outputs: 1 Synchronous Rectifier: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SMD Purpose: Step-Up, Step-Down, Step-Up/Step-Down Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 144619-TOP412GN-TL Packaging: Reel - TR Mounting: SMD (SMT) Topology: Buck, Boost, Flyback, Forward Converter Frequency - Switching: 120kHz Number of Outputs: 1 Synchronous Rectifier: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SMD Purpose: Step-Up, Step-Down, Step-Up/Step-Down Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TOP412GN-TL - 144619-TOP412GN-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TOP412GN-TL
144619-TOP412GN-TL
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TOP412GN-TL 144619-TOP412GN-TL
Manufacturer: Power Integrations Win Source Part Number: 144619-TOP412GN-TL Packaging: Reel - TR Mounting: SMD (SMT) Topology: Buck, Boost, Flyback, Forward Converter Frequency - Switching: 120kHz Number of Outputs: 1 Synchronous Rectifier: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SMD Purpose: Step-Up, Step-Down, Step-Up/Step-Down Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 144619-TOP412GN-TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Buck, Boost, Flyback, Forward Converter
Frequency - Switching: 120kHz
Number of Outputs: 1
Synchronous Rectifier: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SMD
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 596-1082-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
596-1082-2-ND
Voltage Regulators - DC DC Switching Regulators 596-1082-2-ND
Buck, Boost, Flyback, Forward Converter Switching Regulator IC Positive, Isolation Capable 1 Output 8-SMD, Gull Wing

Buck, Boost, Flyback, Forward Converter Switching Regulator IC Positive, Isolation Capable 1 Output 8-SMD, Gull Wing

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
739-TOP412GN-TL
Voltage Regulator IC 739-TOP412GN-TL
IC REG MULTI CONFG 8SMD Product overview: TOP412GN-TL from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TOP412GN-TL can be used for catalog matching and distributor lookup.

IC REG MULTI CONFG 8SMD Product overview: TOP412GN-TL from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TOP412GN-TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TOP412GN-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TOP412GN-TL
Voltage Regulators - DC DC Switching Regulators TOP412GN-TL
Buck, Boost, Flyback, Forward Converter Switching Regulator IC Positive, Isolation Capable 1 Output 8-SMD, Gull Wing

Buck, Boost, Flyback, Forward Converter Switching Regulator IC Positive, Isolation Capable 1 Output 8-SMD, Gull Wing

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TOP412GN-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TOP412GN-TL
PMIC - Voltage Regulators - DC DC Switching Regulators TOP412GN-TL
IC REG MULTI CONFG 8SMD

IC REG MULTI CONFG 8SMD

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TOP412GN-TL - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TOP412GN-TL
Voltage Regulators - DC DC Switching Regulators TOP412GN-TL
IC REG MULTI CONFG 8SMD

IC REG MULTI CONFG 8SMD

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TOP412GN-TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TOP412GN-TL
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TOP412GN-TL
IC REG MULT CONFIG 8SMD

IC REG MULT CONFIG 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 144619-TOP412GN-TL 596-1082-2-ND 739-TOP412GN-TL TOP412GN-TL TOP412GN-TL TOP412GN-TL TOP412GN-TL
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TOP412GN-TL Voltage Regulators - DC DC Switching Regulators Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck, Boost, Flyback, Forward Converter Buck; Boost Buck; Boost
Package Type Other; 8-SMD Other; 8-SMD, Gull Wing Other; SMD/SMT Other; 8-SMD, Gull Wing Other; 8-SMD, Gull Wing
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete Removed
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2149146 - RS Components, Ltd.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM20125 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade - LM20125MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP3158JR - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Frequency Control
View Details