Power Integrations, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TOP412G TOP412G

Description
Manufacturer: Power Integrations Win Source Part Number: 109331-TOP412G Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Buck, Boost, Flyback, Forward Converter Frequency - Switching: 120kHz Number of Outputs: 1 Synchronous Rectifier: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SMD Purpose: Step-Up, Step-Down, Step-Up/Step-Down Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 109331-TOP412G Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Buck, Boost, Flyback, Forward Converter Frequency - Switching: 120kHz Number of Outputs: 1 Synchronous Rectifier: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SMD Purpose: Step-Up, Step-Down, Step-Up/Step-Down Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TOP412G - 109331-TOP412G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TOP412G
109331-TOP412G
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TOP412G 109331-TOP412G
Manufacturer: Power Integrations Win Source Part Number: 109331-TOP412G Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Buck, Boost, Flyback, Forward Converter Frequency - Switching: 120kHz Number of Outputs: 1 Synchronous Rectifier: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SMD Purpose: Step-Up, Step-Down, Step-Up/Step-Down Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 109331-TOP412G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Buck, Boost, Flyback, Forward Converter
Frequency - Switching: 120kHz
Number of Outputs: 1
Synchronous Rectifier: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SMD
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TOP412G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TOP412G-ND
Voltage Regulators - DC DC Switching Regulators TOP412G-ND
Buck, Boost, Flyback, Forward Converter Switching Regulator IC Positive, Isolation Capable 1 Output 8-SMD, Gull Wing

Buck, Boost, Flyback, Forward Converter Switching Regulator IC Positive, Isolation Capable 1 Output 8-SMD, Gull Wing

Buy Now Datasheet
Singapore, Singapore
SMD 2.9A 132kHz Voltage Regulator IC
739-TOP412G
SMD 2.9A 132kHz Voltage Regulator IC 739-TOP412G
Switching Regulator, Voltage-mode, 2.9A, 132kHz Switching Freq-Max, CMOS, PDSO8, MS-001-AB, SMD-8 Product overview: TOP412G from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.9A, 132kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 2.9A, 132kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TOP412G can be used for catalog matching and distributor lookup.

Switching Regulator, Voltage-mode, 2.9A, 132kHz Switching Freq-Max, CMOS, PDSO8, MS-001-AB, SMD-8 Product overview: TOP412G from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.9A, 132kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 2.9A, 132kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TOP412G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TOP412G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TOP412G
Voltage Regulators - DC DC Switching Regulators TOP412G
IC REG MULTI CONFG 8SMD

IC REG MULTI CONFG 8SMD

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TOP412G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TOP412G
PMIC - Voltage Regulators - DC DC Switching Regulators TOP412G
IC REG MULTI CONFG 8SMD

IC REG MULTI CONFG 8SMD

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TOP412G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TOP412G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TOP412G
IC REG MULT CONFIG 8SMD

IC REG MULT CONFIG 8SMD

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TOP412G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TOP412G
Voltage Regulators - DC DC Switching Regulators TOP412G
Buck, Boost, Flyback, Forward Converter Switching Regulator IC Positive, Isolation Capable 1 Output 8-SMD, Gull Wing

Buck, Boost, Flyback, Forward Converter Switching Regulator IC Positive, Isolation Capable 1 Output 8-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 109331-TOP412G TOP412G-ND 739-TOP412G TOP412G TOP412G TOP412G TOP412G
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TOP412G Voltage Regulators - DC DC Switching Regulators SMD 2.9A 132kHz Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck, Boost, Flyback, Forward Converter Buck; Boost Buck; Boost
Package Type Other; 8-SMD Other; 8-SMD, Gull Wing Other; SMD/SMT Other; 8-SMD, Gull Wing Other; 8-SMD, Gull Wing
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data