Power Integrations, Inc. Integrated Circuits(ICs) TOP266VG

Description
Manufacturer: Power Integrations Win Source Part Number: 091042-TOP266VG Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Series: TOPSwitch-JX Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 12-SDIP (0.412" 10.46mm) Exposed Pad Manufacturer Device Package: eDIP-12 Standard Package: 48 Catalog: AC DC Converters Offline Switchers Power (Watts): 39W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz 132kHz Fault Protection: Current Limiting Over Load Over Temperature Over Voltage Short Circuit Control Features: Frequency Control Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 091042-TOP266VG Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Series: TOPSwitch-JX Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 12-SDIP (0.412" 10.46mm) Exposed Pad Manufacturer Device Package: eDIP-12 Standard Package: 48 Catalog: AC DC Converters Offline Switchers Power (Watts): 39W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz 132kHz Fault Protection: Current Limiting Over Load Over Temperature Over Voltage Short Circuit Control Features: Frequency Control Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 091042-TOP266VG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
091042-TOP266VG
Integrated Circuits(ICs) 091042-TOP266VG
Manufacturer: Power Integrations Win Source Part Number: 091042-TOP266VG Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Series: TOPSwitch-JX Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 12-SDIP (0.412" 10.46mm) Exposed Pad Manufacturer Device Package: eDIP-12 Standard Package: 48 Catalog: AC DC Converters Offline Switchers Power (Watts): 39W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz 132kHz Fault Protection: Current Limiting Over Load Over Temperature Over Voltage Short Circuit Control Features: Frequency Control Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 091042-TOP266VG
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters Offline Switchers
Series: TOPSwitch-JX
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 12-SDIP (0.412" 10.46mm) Exposed Pad
Manufacturer Device Package: eDIP-12
Standard Package: 48
Catalog: AC DC Converters Offline Switchers
Power (Watts): 39W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz 132kHz
Fault Protection: Current Limiting Over Load Over Temperature Over Voltage Short Circuit
Control Features: Frequency Control
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 091042-TOP266VG
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data