Analog IC, Flyback, 86W, 265V AC, 2.5A, SIP Product overview: TOP266EG from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 86W, 265V, 2.5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 86W, 265V, 2.5A, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TOP266EG can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH FLYBACK 7ESIP
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-TOP266EG | TOP266EG |
| Product Name | 86W 265V 2.5A Power Management IC | AC DC Converters, Offline Switches |
| Package Type | Other; SIP | Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads |
| Output Voltage | 12 volts | |
| IOUT | 2.5 amps |