Switching Regulator, Flyback, 4.32A, 265V AC, TO-220 Product overview: TOP246YN from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.32A, 265V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.32A, 265V, TO-220, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TOP246YN can be used for catalog matching and distributor lookup.
IC OFFLINE SW FLYBACK TO220-7C
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-TOP246YN | TOP246YN |
| Product Name | 4.32A 265V TO-220 Voltage Regulator IC | AC DC Converters, Offline Switches |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; TO-220 | TO-220; Other; TO-220-7 Formed Leads, 6 Leads |
| Output Voltage | 12 volts | |
| IOUT | 4.32 amps |