IC OFFLINE SW FLYBACK TO220-7C
TO-220 DC/DC Controller, 2.16A, 140kHz, Flyback, Adjustable Product overview: TOP244YN from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.16A, 140kHz, TO-220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.16A, 140kHz, TO-220, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TOP244YN can be used for catalog matching and distributor lookup.
| ODG (Origin Data Global) | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TOP244YN | 748-TOP244YN |
| Product Name | AC DC Converters, Offline Switches | 2.16A 140kHz TO-220 Power Management IC |
| Package Type | TO-220; Other; TO-220-7 Formed Leads, 6 Leads | Other; TO-220 |
| fsw | 66 kHz | |
| Duty Cycle | 66.5 | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |