Power Integrations, Inc. Optoisolator IC TOP244YN

Description
IC, OFF LINE SWITCHER, 6A, TO-220-6, SUPPLY VOLTAGE,265VAC, STEP-DOWN DC - DC CONVERTERS, 1 DIGITAL OUTPUT, IC CASE,TO-220, 6PINS, ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, OFF LINE SWITCHER, 6A, TO-220-6, SUPPLY VOLTAGE,265VAC, STEP-DOWN DC - DC CONVERTERS, 1 DIGITAL OUTPUT, IC CASE,TO-220, 6PINS, ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 24724053 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
24724053
Optoisolator IC 24724053
IC, OFF LINE SWITCHER, 6A, TO-220-6, SUPPLY VOLTAGE,265VAC, STEP-DOWN DC - DC CONVERTERS, 1 DIGITAL OUTPUT, IC CASE,TO-220, 6PINS, ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY

IC, OFF LINE SWITCHER, 6A, TO-220-6, SUPPLY VOLTAGE,265VAC, STEP-DOWN DC - DC CONVERTERS, 1 DIGITAL OUTPUT, IC CASE,TO-220, 6PINS, ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 24724053
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1030 nm Center - ISO-FRDY-08-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-064L-560E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 2mm(L), 3.4mm(W), 2.4mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details