DC/DC Controller, Flyback, 1.44A, 132kHz, TO-220 Product overview: TOP243YN from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.44A, 132kHz, TO-220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.44A, 132kHz, TO-220, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TOP243YN can be used for catalog matching and distributor lookup.
IC OFFLINE SW FLYBACK TO220-7C
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-TOP243YN | TOP243YN |
| Product Name | 1.44A 132kHz TO-220 Power Management IC | AC DC Converters, Offline Switches |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; TO-220 | TO-220; Other; TO-220-7 Formed Leads, 6 Leads |
| Output Voltage | 12 volts | |
| IOUT | 1.44 amps |