Power Integrations, Inc. Selector Switch TOP242PN

Description
OFF LINE SWITCHER, DIP-8, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:DIP, NO. OF PINS:8PINS, POWER RATING:10W, TOPOLOGY:FLYBACK, OPERATING TEMPERATURE MIN:-40C, OPERATING TEMPERATURE MAX:150C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OFF LINE SWITCHER, DIP-8, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:DIP, NO. OF PINS:8PINS, POWER RATING:10W, TOPOLOGY:FLYBACK, OPERATING TEMPERATURE MIN:-40C, OPERATING TEMPERATURE MAX:150C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 32250970 - Radwell International
Willingboro, NJ, United States
Selector Switch
32250970
Selector Switch 32250970
OFF LINE SWITCHER, DIP-8, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:DIP, NO. OF PINS:8PINS, POWER RATING:10W, TOPOLOGY:FLYBACK, OPERATING TEMPERATURE MIN:-40C, OPERATING TEMPERATURE MAX:150C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OFF LINE SWITCHER, DIP-8, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:DIP, NO. OF PINS:8PINS, POWER RATING:10W, TOPOLOGY:FLYBACK, OPERATING TEMPERATURE MIN:-40C, OPERATING TEMPERATURE MAX:150C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 32250970
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE310C0C0C0C - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details