Power Integrations, Inc. 0.72A 140kHz Voltage Regulator IC TOP242FN

Description
Switching Regulator, Voltage-mode, 0.72A, 140kHz Switching Freq-Max, CMOS, PZIP6, TO-262, 7/6 PIN Product overview: TOP242FN from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.72A, 140kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.72A, 140kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TOP242FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Regulator, Voltage-mode, 0.72A, 140kHz Switching Freq-Max, CMOS, PZIP6, TO-262, 7/6 PIN Product overview: TOP242FN from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.72A, 140kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.72A, 140kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TOP242FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
0.72A 140kHz Voltage Regulator IC
748-TOP242FN
0.72A 140kHz Voltage Regulator IC 748-TOP242FN
Switching Regulator, Voltage-mode, 0.72A, 140kHz Switching Freq-Max, CMOS, PZIP6, TO-262, 7/6 PIN Product overview: TOP242FN from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.72A, 140kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.72A, 140kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TOP242FN can be used for catalog matching and distributor lookup.

Switching Regulator, Voltage-mode, 0.72A, 140kHz Switching Freq-Max, CMOS, PZIP6, TO-262, 7/6 PIN Product overview: TOP242FN from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.72A, 140kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.72A, 140kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TOP242FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators
Product Number 748-TOP242FN
Product Name 0.72A 140kHz Voltage Regulator IC
Package Type Other; TO-262-7
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908122P - RS Components, Ltd.
Specs
IOUT 0.0450 amps
Efficiency 99.9 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - 448-CYPAS213A124SXQXLXA1-ND - DigiKey
Specs
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Special Features Synchronous Rectification
fsw 20 to 300 kHz
View Details