Power Integrations, Inc. Selector Switch TOP227YN

Description
AC/DC CONVERTER, 36V (1.4MA) SUPPLY, 85-265VAC INPUT, 700V (300MA) OUTPUT, 90W POWER RATING, 100KHZ SWITCHING FREQUENCY, TO-220 CASE STYLE, 3 PIN, -40/150C OPERATING TEMP, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
Description
AC/DC CONVERTER, 36V (1.4MA) SUPPLY, 85-265VAC INPUT, 700V (300MA) OUTPUT, 90W POWER RATING, 100KHZ SWITCHING FREQUENCY, TO-220 CASE STYLE, 3 PIN, -40/150C OPERATING TEMP, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 24724057 - Radwell International
Willingboro, NJ, United States
Selector Switch
24724057
Selector Switch 24724057
AC/DC CONVERTER, 36V (1.4MA) SUPPLY, 85-265VAC INPUT, 700V (300MA) OUTPUT, 90W POWER RATING, 100KHZ SWITCHING FREQUENCY, TO-220 CASE STYLE, 3 PIN, -40/150C OPERATING TEMP, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY

AC/DC CONVERTER, 36V (1.4MA) SUPPLY, 85-265VAC INPUT, 700V (300MA) OUTPUT, 90W POWER RATING, 100KHZ SWITCHING FREQUENCY, TO-220 CASE STYLE, 3 PIN, -40/150C OPERATING TEMP, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 24724057
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers