Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY378GN TNY378GN

Description
Manufacturer: Power Integrations Win Source Part Number: 797755-TNY378GN Series: TinySwitch-PK Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SMD (7 Leads), Gull Wing Mounting: SMD Power (Watts): 28W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz ~ 264kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN Part Status: Obsolete(EOL) Family Name: TNY378 Categories: Integrated Circuits (ICs) Manufacturer Package: SMD-8C Alternative Parts (Cross-Reference): TNY378GN-TL; Introduction Date: May 15, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 797755-TNY378GN Series: TinySwitch-PK Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SMD (7 Leads), Gull Wing Mounting: SMD Power (Watts): 28W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz ~ 264kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN Part Status: Obsolete(EOL) Family Name: TNY378 Categories: Integrated Circuits (ICs) Manufacturer Package: SMD-8C Alternative Parts (Cross-Reference): TNY378GN-TL; Introduction Date: May 15, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY378GN - 797755-TNY378GN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY378GN
797755-TNY378GN
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY378GN 797755-TNY378GN
Manufacturer: Power Integrations Win Source Part Number: 797755-TNY378GN Series: TinySwitch-PK Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SMD (7 Leads), Gull Wing Mounting: SMD Power (Watts): 28W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz ~ 264kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN Part Status: Obsolete(EOL) Family Name: TNY378 Categories: Integrated Circuits (ICs) Manufacturer Package: SMD-8C Alternative Parts (Cross-Reference): TNY378GN-TL; Introduction Date: May 15, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 797755-TNY378GN
Series: TinySwitch-PK
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SMD (7 Leads), Gull Wing
Mounting: SMD
Power (Watts): 28W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 132kHz ~ 264kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: EN
Part Status: Obsolete(EOL)
Family Name: TNY378
Categories: Integrated Circuits (ICs)
Manufacturer Package: SMD-8C
Alternative Parts (Cross-Reference): TNY378GN-TL;
Introduction Date: May 15, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 797755-TNY378GN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY378GN
Package Type Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A75N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7684FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details