Power Integrations, Inc. PMIC - PMIC - Voltage Regulators - Linear + Switching - TNY377GN TNY377GN

Description
Manufacturer: Power Integrations Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010580-TNY377GN Termination: SMD/SMT Mounting: SMD (SMT) Number of Pins: 7 Categories: PMIC - Voltage Regulators - Linear+Switching Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 28 W Breakdown Voltage: 700 V
Request a Quote
Description
Manufacturer: Power Integrations Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010580-TNY377GN Termination: SMD/SMT Mounting: SMD (SMT) Number of Pins: 7 Categories: PMIC - Voltage Regulators - Linear+Switching Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 28 W Breakdown Voltage: 700 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - TNY377GN - 1010580-TNY377GN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - TNY377GN
1010580-TNY377GN
PMIC - PMIC - Voltage Regulators - Linear + Switching - TNY377GN 1010580-TNY377GN
Manufacturer: Power Integrations Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010580-TNY377GN Termination: SMD/SMT Mounting: SMD (SMT) Number of Pins: 7 Categories: PMIC - Voltage Regulators - Linear+Switching Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 28 W Breakdown Voltage: 700 V

Manufacturer: Power Integrations
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010580-TNY377GN
Termination: SMD/SMT
Mounting: SMD (SMT)
Number of Pins: 7
Categories: PMIC - Voltage Regulators - Linear+Switching
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 28 W
Breakdown Voltage: 700 V

Buy Now
Singapore, Singapore
Voltage Regulator IC
776-TNY377GN
Voltage Regulator IC 776-TNY377GN
IC OFFLINE SWIT UVLO 8SMD Product overview: TNY377GN from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TNY377GN can be used for catalog matching and distributor lookup.

IC OFFLINE SWIT UVLO 8SMD Product overview: TNY377GN from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TNY377GN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1010580-TNY377GN 776-TNY377GN
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - TNY377GN Voltage Regulator IC
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data