Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY375GN TNY375GN

Description
Manufacturer: Power Integrations Win Source Part Number: 797754-TNY375GN Series: TinySwitch-PK Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SMD (7 Leads), Gull Wing Mounting: SMD Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz ~ 264kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN Part Status: Obsolete(EOL) Family Name: TNY375 Categories: Integrated Circuits (ICs) Manufacturer Package: SMD-8C Alternative Parts (Cross-Reference): TNY375GN-TL; Introduction Date: May 15, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 797754-TNY375GN Series: TinySwitch-PK Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SMD (7 Leads), Gull Wing Mounting: SMD Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz ~ 264kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN Part Status: Obsolete(EOL) Family Name: TNY375 Categories: Integrated Circuits (ICs) Manufacturer Package: SMD-8C Alternative Parts (Cross-Reference): TNY375GN-TL; Introduction Date: May 15, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY375GN - 797754-TNY375GN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY375GN
797754-TNY375GN
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY375GN 797754-TNY375GN
Manufacturer: Power Integrations Win Source Part Number: 797754-TNY375GN Series: TinySwitch-PK Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SMD (7 Leads), Gull Wing Mounting: SMD Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz ~ 264kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN Part Status: Obsolete(EOL) Family Name: TNY375 Categories: Integrated Circuits (ICs) Manufacturer Package: SMD-8C Alternative Parts (Cross-Reference): TNY375GN-TL; Introduction Date: May 15, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 797754-TNY375GN
Series: TinySwitch-PK
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SMD (7 Leads), Gull Wing
Mounting: SMD
Power (Watts): 15W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 132kHz ~ 264kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: EN
Part Status: Obsolete(EOL)
Family Name: TNY375
Categories: Integrated Circuits (ICs)
Manufacturer Package: SMD-8C
Alternative Parts (Cross-Reference): TNY375GN-TL;
Introduction Date: May 15, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 797754-TNY375GN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY375GN
Package Type Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ123T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers