Power Integrations, Inc. AC DC Converters, Offline Switches TNY288KG

Description
IC OFFLINE SWITCH FLYBACK 12ESOP
Request a Quote Datasheet
Description
IC OFFLINE SWITCH FLYBACK 12ESOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - TNY288KG - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
TNY288KG
AC DC Converters, Offline Switches TNY288KG
IC OFFLINE SWITCH FLYBACK 12ESOP

IC OFFLINE SWITCH FLYBACK 12ESOP

Supplier's Site Datasheet
Singapore
SMD 28W 265V Power Management IC
748-TNY288KG
SMD 28W 265V Power Management IC 748-TNY288KG
Analog IC, Flyback, 28W, 265V, 67% Duty, SOP, Surface Mount Product overview: TNY288KG from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 28W, 265V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SMD, 28W, 265V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TNY288KG can be used for catalog matching and distributor lookup.

Analog IC, Flyback, 28W, 265V, 67% Duty, SOP, Surface Mount Product overview: TNY288KG from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 28W, 265V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SMD, 28W, 265V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TNY288KG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number TNY288KG 748-TNY288KG
Product Name AC DC Converters, Offline Switches SMD 28W 265V Power Management IC
Package Type Other; 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Other; SOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - 88SR112HD - 076590-88SR112HD - Win Source Electronics
Specs
Package Type Other; SIP Module-3
Life Cycle Stage PhaseOut; Obsolete(EOL)
View Details
3 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1148AR-5 - Lingto Electronic Limited
Specs
Configuration / Function Buck
View Details
Specs
Package Type Other; Reel - TR
fsw 65 kHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Switching Regulators - 1907989 - RS Components, Ltd.
Specs
Efficiency 87 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details