DC/DC Controller, Flyback, 85-265VAC In, 12V Out, 750mA, DIP Product overview: TNY280PN from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 750mA, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 12V, 750mA, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TNY280PN can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH FLYBACK 8DIP
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-TNY280PN | TNY280PN |
| Product Name | 12V 750mA DIP Power Management IC | AC DC Converters, Offline Switches |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; DIP | DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads |
| Output Voltage | 12 volts | |
| IOUT | 0.7500 amps |