Power Integrations, Inc. 0.695A DIP Voltage Regulator IC TNY279PG

Description
Switching Regulator, 0.695A, PDIP7, DIP-8/7 Product overview: TNY279PG from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.695A, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.695A, DIP, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TNY279PG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Regulator, 0.695A, PDIP7, DIP-8/7 Product overview: TNY279PG from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.695A, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.695A, DIP, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TNY279PG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
0.695A DIP Voltage Regulator IC
748-TNY279PG
0.695A DIP Voltage Regulator IC 748-TNY279PG
Switching Regulator, 0.695A, PDIP7, DIP-8/7 Product overview: TNY279PG from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.695A, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.695A, DIP, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TNY279PG can be used for catalog matching and distributor lookup.

Switching Regulator, 0.695A, PDIP7, DIP-8/7 Product overview: TNY279PG from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.695A, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.695A, DIP, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TNY279PG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators
Product Number 748-TNY279PG
Product Name 0.695A DIP Voltage Regulator IC
Package Type Other; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1619073 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8325A-64CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers