SMD DC/DC Controller, 1A, 11.5W, 140kHz, Flyback Product overview: TNY275GN-TL from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 11.5W, 140kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SMD, 1A, 11.5W, 140kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TNY275GN-TL can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH FLYBACK 8SMD
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-TNY275GN-TL | TNY275GN-TL |
| Product Name | SMD 1A 11.5W 140kHz Power Management IC | AC DC Converters, Offline Switches |
| Package Type | Other; SMD/SMT | Other; 8-SMD (7 Leads), Gull Wing |
| Output Voltage | 12 volts | |
| IOUT | 1 amps |