Power Integrations, Inc. Optoisolator IC TNY266PN

Description
LOW POWER OFF LINE SWITCHER, 8-DIP, SUPPLY VOLTAGE,265VAC, NO. OF STEP-DOWN DC - DC CONVERTERS,-, NO. OF LDO REGULATORS,-, NO. OF REGULATED OUTPUTS,1, DIGITAL IC CASE,DIP, NO. OF PINS,8PINS, OPERATING TEMPERATURE MIN,-40¦C, MSL,- ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY
Description
LOW POWER OFF LINE SWITCHER, 8-DIP, SUPPLY VOLTAGE,265VAC, NO. OF STEP-DOWN DC - DC CONVERTERS,-, NO. OF LDO REGULATORS,-, NO. OF REGULATED OUTPUTS,1, DIGITAL IC CASE,DIP, NO. OF PINS,8PINS, OPERATING TEMPERATURE MIN,-40¦C, MSL,- ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 24724097 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
24724097
Optoisolator IC 24724097
LOW POWER OFF LINE SWITCHER, 8-DIP, SUPPLY VOLTAGE,265VAC, NO. OF STEP-DOWN DC - DC CONVERTERS,-, NO. OF LDO REGULATORS,-, NO. OF REGULATED OUTPUTS,1, DIGITAL IC CASE,DIP, NO. OF PINS,8PINS, OPERATING TEMPERATURE MIN,-40¦C, MSL,- ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY

LOW POWER OFF LINE SWITCHER, 8-DIP, SUPPLY VOLTAGE,265VAC, NO. OF STEP-DOWN DC - DC CONVERTERS,-, NO. OF LDO REGULATORS,-, NO. OF REGULATED OUTPUTS,1, DIGITAL IC CASE,DIP, NO. OF PINS,8PINS, OPERATING TEMPERATURE MIN,-40¦C, MSL,- ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 24724097
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 980 nm Center. - ISO-04-980-LP - Newport MKS
Specs
Center Wavelength 980 nm (9800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - 5962-9685201HYC - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SMD Butt Joint
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.730mm(L), .730mm(W), .730mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details