Power Integrations, Inc. Low Power Off Line Switcher, 8-Dip; Supply Voltage Power Integrations TNY266PN

Description
LOW POWER OFF LINE SWITCHER, 8-DIP; Supply Voltage:265VAC; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
LOW POWER OFF LINE SWITCHER, 8-DIP; Supply Voltage:265VAC; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power Off Line Switcher, 8-Dip; Supply Voltage Power Integrations - 93K0740 - Newark, An Avnet Company
Chicago, IL, United States
Low Power Off Line Switcher, 8-Dip; Supply Voltage Power Integrations
93K0740
Low Power Off Line Switcher, 8-Dip; Supply Voltage Power Integrations 93K0740
LOW POWER OFF LINE SWITCHER, 8-DIP; Supply Voltage:265VAC; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

LOW POWER OFF LINE SWITCHER, 8-DIP; Supply Voltage:265VAC; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 93K0740
Product Name Low Power Off Line Switcher, 8-Dip; Supply Voltage Power Integrations
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467446 - RS Components, Ltd.
Specs
Features Power Fail Warning
Output Options Active Low; Active Low
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details