Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY265PG TNY265PG

Description
Manufacturer: Power Integrations Win Source Part Number: 130219-TNY265PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 11W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8B Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 130219-TNY265PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 11W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8B Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY265PG - 130219-TNY265PG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY265PG
130219-TNY265PG
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY265PG 130219-TNY265PG
Manufacturer: Power Integrations Win Source Part Number: 130219-TNY265PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 11W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8B Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 130219-TNY265PG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 11W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Control Features: EN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIP-8B
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC OFFLINE SWIT OTP OCP HV 8DIP - 633-TNY265PG - Utmel Electronic Limited
Hong Kong, China
IC OFFLINE SWIT OTP OCP HV 8DIP
633-TNY265PG
IC OFFLINE SWIT OTP OCP HV 8DIP 633-TNY265PG
IC OFFLINE SWIT OTP OCP HV 8DIP

IC OFFLINE SWIT OTP OCP HV 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category AC-DC Converter Chips IC Power Supplies
Product Number 130219-TNY265PG 633-TNY265PG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY265PG IC OFFLINE SWIT OTP OCP HV 8DIP
Package Type DIP; Other; DIP-8B DIP; Other; 8-DIP (0.300, 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3B2065P-2 - Quarktwin Technology Ltd.
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Input Voltage 8.5 to 21 volts
Output Power 102 watts
View Details
ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details