Power Integrations, Inc. Low Power Off Line Switcher, 8-Dip; Supply Voltage Power Integrations TNY264PN

Description
LOW POWER OFF LINE SWITCHER, 8-DIP; Supply Voltage:265VAC; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
LOW POWER OFF LINE SWITCHER, 8-DIP; Supply Voltage:265VAC; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power Off Line Switcher, 8-Dip; Supply Voltage Power Integrations - 93K0738 - Newark, An Avnet Company
Chicago, IL, United States
Low Power Off Line Switcher, 8-Dip; Supply Voltage Power Integrations
93K0738
Low Power Off Line Switcher, 8-Dip; Supply Voltage Power Integrations 93K0738
LOW POWER OFF LINE SWITCHER, 8-DIP; Supply Voltage:265VAC; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

LOW POWER OFF LINE SWITCHER, 8-DIP; Supply Voltage:265VAC; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 93K0738
Product Name Low Power Off Line Switcher, 8-Dip; Supply Voltage Power Integrations
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1899985P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details