Power Integrations, Inc. Optoisolator IC TNY264PN

Description
LOW POWER OFF LINE SWITCHER, 8-DIP, SUPPLY VOLTAGE:265VAC, NO. OF STEP-DOWN DC - DC CONVERTERS:-, NO. OF LDO REGULATORS:-, NO. OF REGULATED OUTPUTS:1, DIGITAL IC CASE:DIP, NO. OF PINS:8PINS, OPERATING TEMPERATURE MIN:-40C, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LOW POWER OFF LINE SWITCHER, 8-DIP, SUPPLY VOLTAGE:265VAC, NO. OF STEP-DOWN DC - DC CONVERTERS:-, NO. OF LDO REGULATORS:-, NO. OF REGULATED OUTPUTS:1, DIGITAL IC CASE:DIP, NO. OF PINS:8PINS, OPERATING TEMPERATURE MIN:-40C, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 24724109 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
24724109
Optoisolator IC 24724109
LOW POWER OFF LINE SWITCHER, 8-DIP, SUPPLY VOLTAGE:265VAC, NO. OF STEP-DOWN DC - DC CONVERTERS:-, NO. OF LDO REGULATORS:-, NO. OF REGULATED OUTPUTS:1, DIGITAL IC CASE:DIP, NO. OF PINS:8PINS, OPERATING TEMPERATURE MIN:-40C, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LOW POWER OFF LINE SWITCHER, 8-DIP, SUPPLY VOLTAGE:265VAC, NO. OF STEP-DOWN DC - DC CONVERTERS:-, NO. OF LDO REGULATORS:-, NO. OF REGULATED OUTPUTS:1, DIGITAL IC CASE:DIP, NO. OF PINS:8PINS, OPERATING TEMPERATURE MIN:-40C, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 24724109
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm - ISO-05-800-BB - Newport MKS
Specs
Center Wavelength 800 nm (8000 Å)
Isolation 30 dB
Aperture 5 mm (0.1969 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.060mm(L), .730mm(W), .730mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details