Power Integrations, Inc. SMD 6W 267mA 265V Power Management IC TNY264GN

Description
SMD Power Management IC: Flyback, 6W, 267mA, 265V AC Product overview: TNY264GN from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6W, 267mA, 265V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SMD, 6W, 267mA, 265V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TNY264GN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Management IC: Flyback, 6W, 267mA, 265V AC Product overview: TNY264GN from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6W, 267mA, 265V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SMD, 6W, 267mA, 265V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TNY264GN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
SMD 6W 267mA 265V Power Management IC
748-TNY264GN
SMD 6W 267mA 265V Power Management IC 748-TNY264GN
SMD Power Management IC: Flyback, 6W, 267mA, 265V AC Product overview: TNY264GN from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6W, 267mA, 265V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SMD, 6W, 267mA, 265V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TNY264GN can be used for catalog matching and distributor lookup.

SMD Power Management IC: Flyback, 6W, 267mA, 265V AC Product overview: TNY264GN from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6W, 267mA, 265V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SMD, 6W, 267mA, 265V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TNY264GN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TNY264GN - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
TNY264GN
AC DC Converters, Offline Switches TNY264GN
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Switching Voltage Regulators
Product Number 748-TNY264GN TNY264GN
Product Name SMD 6W 267mA 265V Power Management IC AC DC Converters, Offline Switches
Output Voltage Type Adjustable / Variable
Package Type Other; SMD/SMT Other; 8-SMD (7 Leads), Gull Wing
Output Voltage 5.8 volts
IOUT 0.2670 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1904487 - RS Components, Ltd.
Specs
Efficiency 95 %
Operating Temperature 85 C (185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - IFX90121ELV50XUMA1TR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; "14-LSSOP (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CA3524EX - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current limit, Dead Time Control, Enable, Frequency Control, Ramp
Duty Cycle 45
View Details