SMD Switching Regulator, 6W, 0.267A, 140kHz, Flyback Product overview: TNY264GN-TL from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6W, 0.267A, 140kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6W, 0.267A, 140kHz, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TNY264GN-TL can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH FLYBACK 8SMD
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-TNY264GN-TL | TNY264GN-TL |
| Product Name | SMD 6W 0.267A 140kHz Voltage Regulator IC | AC DC Converters, Offline Switches |
| Package Type | Other; SMD/SMT | Other; 8-SMD (7 Leads), Gull Wing |
| Output Voltage | 5.8 volts | |
| IOUT | 0.2670 amps |