8.5 W (85-265 VAC) 11 W (230 VAC Product overview: TNY174DG-TL from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5 W, 11 W. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 8.5 W, 11 W, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TNY174DG-TL can be used for catalog matching and distributor lookup.
8.5 W (85-265 VAC) 11 W (230 VAC
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-TNY174DG-TL | TNY174DG-TL |
| Product Name | 8.5 W 11 W Power Management IC | AC DC Converters, Offline Switches |
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads |
| Output Voltage | 50 volts | |
| IOUT | 2.75E-4 amps |