Power Integrations, Inc. PMIC - PMIC - Gate Drivers - SID1183K SID1183K

Description
Manufacturer: Power Integrations Win Source Part Number: 933781-SID1183K Series: SCALE™-1 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side or Low-Side Gate Driver IC Inverting eSOP-R16B Package: Tube Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: eSOP-R16B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 933781-SID1183K Series: SCALE™-1 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side or Low-Side Gate Driver IC Inverting eSOP-R16B Package: Tube Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: eSOP-R16B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - SID1183K - 933781-SID1183K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - SID1183K
933781-SID1183K
PMIC - PMIC - Gate Drivers - SID1183K 933781-SID1183K
Manufacturer: Power Integrations Win Source Part Number: 933781-SID1183K Series: SCALE™-1 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side or Low-Side Gate Driver IC Inverting eSOP-R16B Package: Tube Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: eSOP-R16B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 933781-SID1183K
Series: SCALE™-1
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: High-Side or Low-Side Gate Driver IC Inverting eSOP-R16B
Package: Tube
Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: eSOP-R16B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - SID1183K - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
SID1183K
PMIC - Gate Drivers SID1183K
IC GATE DRV HI/LO SIDE ESOP-R16B

IC GATE DRV HI/LO SIDE ESOP-R16B

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 933781-SID1183K SID1183K
Product Name PMIC - PMIC - Gate Drivers - SID1183K PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
8-input NAND gate - 74AHCT30D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
5 suppliers
Logic - Gates and Inverters - 54F64FMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 54LS03FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details