Power Integrations, Inc. PMIC - PMIC - Gate Drivers - SID1183K-TL SID1183K-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 894961-SID1183K-TL Series: SCALE™-1 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side or Low-Side Gate Driver IC Inverting eSOP-R16B Package: Reel - TR Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Mounting: Surface Mount Part Status: Obsolete Family Name: SID1183 Categories: Integrated Circuits (ICs) Case / Package: eSOP-R16B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1810-1093-6, 1810-1093-2, 1810-1093-1
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 894961-SID1183K-TL Series: SCALE™-1 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side or Low-Side Gate Driver IC Inverting eSOP-R16B Package: Reel - TR Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Mounting: Surface Mount Part Status: Obsolete Family Name: SID1183 Categories: Integrated Circuits (ICs) Case / Package: eSOP-R16B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1810-1093-6, 1810-1093-2, 1810-1093-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - SID1183K-TL - 894961-SID1183K-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - SID1183K-TL
894961-SID1183K-TL
PMIC - PMIC - Gate Drivers - SID1183K-TL 894961-SID1183K-TL
Manufacturer: Power Integrations Win Source Part Number: 894961-SID1183K-TL Series: SCALE™-1 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side or Low-Side Gate Driver IC Inverting eSOP-R16B Package: Reel - TR Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Mounting: Surface Mount Part Status: Obsolete Family Name: SID1183 Categories: Integrated Circuits (ICs) Case / Package: eSOP-R16B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1810-1093-6, 1810-1093-2, 1810-1093-1

Manufacturer: Power Integrations
Win Source Part Number: 894961-SID1183K-TL
Series: SCALE™-1
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: High-Side or Low-Side Gate Driver IC Inverting eSOP-R16B
Package: Reel - TR
Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SID1183
Categories: Integrated Circuits (ICs)
Case / Package: eSOP-R16B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 1810-1093-6, 1810-1093-2, 1810-1093-1

Buy Now Datasheet
PMIC - Gate Drivers - SID1183K-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
SID1183K-TL
PMIC - Gate Drivers SID1183K-TL
IC GATE DRV HI/LO SIDE ESOP-R16B

IC GATE DRV HI/LO SIDE ESOP-R16B

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 894961-SID1183K-TL SID1183K-TL
Product Name PMIC - PMIC - Gate Drivers - SID1183K-TL PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details
Quad 2-input OR gate - 74AHCT32D-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers
Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details