Power Integrations, Inc. 5KV Gate Driver IC SID1152K-TL

Description
DGT ISO 5KV 1CH GT DVR ESOP-R16B Product overview: SID1152K-TL from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SID1152K-TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DGT ISO 5KV 1CH GT DVR ESOP-R16B Product overview: SID1152K-TL from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SID1152K-TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5KV Gate Driver IC - 906-SID1152K-TL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KV Gate Driver IC
906-SID1152K-TL
5KV Gate Driver IC 906-SID1152K-TL
DGT ISO 5KV 1CH GT DVR ESOP-R16B Product overview: SID1152K-TL from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SID1152K-TL can be used for catalog matching and distributor lookup.

DGT ISO 5KV 1CH GT DVR ESOP-R16B Product overview: SID1152K-TL from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SID1152K-TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
SID1152K-TL
Isolators - Isolators - Gate Drivers SID1152K-TL
DGT ISO 5KV 1CH GT DVR ESOP-R16B

DGT ISO 5KV 1CH GT DVR ESOP-R16B

Supplier's Site
Mosfet/igbt Driver, High/low Side, Esop; Driver Configuration Power Integrations - 44AC3685 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet/igbt Driver, High/low Side, Esop; Driver Configuration Power Integrations
44AC3685
Mosfet/igbt Driver, High/low Side, Esop; Driver Configuration Power Integrations 44AC3685
MOSFET/IGBT DRIVER, HIGH/LOW SIDE, ESOP; Driver Configuration:High Side and Low Side; No. of Pins:16Pins; IC Case / Package:eSOP; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:-40°C; Input Delay:253ns RoHS Compliant: Yes

MOSFET/IGBT DRIVER, HIGH/LOW SIDE, ESOP; Driver Configuration:High Side and Low Side; No. of Pins:16Pins; IC Case / Package:eSOP; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:-40°C; Input Delay:253ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 906-SID1152K-TL SID1152K-TL 44AC3685
Product Name 5KV Gate Driver IC Isolators - Isolators - Gate Drivers Mosfet/igbt Driver, High/low Side, Esop; Driver Configuration Power Integrations
Number of Outputs 1; 1 Output
Supply Voltage 4.75 to 22 volts 4.75 to 5.25 volts
Rise Time 225 ns
Fall Time 975 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1EDI60I12AF - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 10 amps
Supply Voltage 3.1 to 17 volts
View Details
2 suppliers
LED Drivers - NCR420PASX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details
Clock Buffers, Drivers - CDCBT1001DPWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.08 to 1.32 volts
Switching Frequency 24000 kHz
View Details
Isolation, Si822x/3x Isolated Gate Drivers - Si8221DC-IS - Skyworks Solutions, Inc.
Specs
Number of Outputs 1
Output Configuration Single
Output Current 0.5000 amps
View Details