The Ref Design Board, AC Outlet with USB Port, part number 91AH8850, is designed for applications requiring a compact power supply with high efficiency. It supports an input voltage range of 180 VAC to 265 VAC and provides multiple output options: 5.1 V at 6 A, 9.2 V at 3.3 A, and 15.3 V at 2 A. The board achieves over 89% average efficiency at nominal AC input and has a low no-load input power consumption of less than 30 mW. Key features include synchronous rectification for improved efficiency, primary-side regulation that simplifies design, and secondary-side control that enhances performance. The design incorporates accurate thermal protection, input voltage monitoring, and compliance with IEC surge and EMI standards. This reference design is suitable for engineers looking to implement a reliable and efficient power management solution in their projects.
INN3268C InnoSwitch™3-CP AC/DC, Primary and Secondary Side 1, Isolated Outputs Evaluation Board
Dev Kit for InnoSwitch3-CP
EVAL BOARD FOR INN3268C
REF DESIGN BOARD, AC OUTLET W/USB PORT; Silicon Manufacturer:Power Integrations; Silicon Core Number:INN3268C-H202
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 596-RDK-659-ND | 2097383 | RDK-659 | 91AH8850 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Power, Motor & Robotics Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Ref Design Board, Ac Outlet W/usb Port; Silicon Manufacturer Power Integrations |
| Supported System | AC/DC, Primary and Secondary Side | AC Outlet with USB Ports |