Power Integrations, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards RDK-506

Description
LNK3204D LinkSwitch®-TN2 AC/DC, Primary Side 1, Non-Isolated Outputs Evaluation Board
Request a Quote
Description
LNK3204D LinkSwitch®-TN2 AC/DC, Primary Side 1, Non-Isolated Outputs Evaluation Board
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ref Design Board, part number 10AC8647, is a non-isolated buck converter designed by Power Integrations, specifically utilizing the LNK3204D/P/G IC. It operates with an input voltage range of 85 VAC to 265 VAC and provides a stable output of 12 V at 120 mA, making it suitable for small appliance applications. This reference design features a highly integrated solution with a low component count, eliminating the need for an optocoupler or Zener diode for regulation. It includes thermal overload protection with automatic recovery and boasts a no-load consumption of less than 30 mW. The efficiency at full load exceeds 75%, and it maintains load regulation within ±3%. Engineers considering this product will find it beneficial for projects requiring efficient power management with minimal components.

Datasheet Summary
Powered by GS/AI

The Ref Design Board, part number 10AC8647, is a non-isolated buck converter designed by Power Integrations, specifically utilizing the LNK3204D/P/G IC. It operates with an input voltage range of 85 VAC to 265 VAC and provides a stable output of 12 V at 120 mA, making it suitable for small appliance applications. This reference design features a highly integrated solution with a low component count, eliminating the need for an optocoupler or Zener diode for regulation. It includes thermal overload protection with automatic recovery and boasts a no-load consumption of less than 30 mW. The efficiency at full load exceeds 75%, and it maintains load regulation within ±3%. Engineers considering this product will find it beneficial for projects requiring efficient power management with minimal components.

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 596-1593-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
596-1593-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 596-1593-ND
LNK3204D LinkSwitch®-TN2 AC/DC, Primary Side 1, Non-Isolated Outputs Evaluation Board

LNK3204D LinkSwitch®-TN2 AC/DC, Primary Side 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - RDK-506 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
RDK-506
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards RDK-506
KIT REF DESIGN LINKSWITCH-TN2

KIT REF DESIGN LINKSWITCH-TN2

Supplier's Site
Ref Design Board, Non-Isolated Buck Conv; Silicon Manufacturer Power Integrations - 10AC8647 - Newark, An Avnet Company
Chicago, IL, United States
Ref Design Board, Non-Isolated Buck Conv; Silicon Manufacturer Power Integrations
10AC8647
Ref Design Board, Non-Isolated Buck Conv; Silicon Manufacturer Power Integrations 10AC8647
REF DESIGN BOARD, NON-ISOLATED BUCK CONV; Silicon Manufacturer:Power Integrations; Silicon Core Number:LNK3204D, LNK3204G, LNK3204P; Kit Application Type:Power Management; Application Sub Type:Buck Converter; Core Architecture:- RoHS Compliant: Yes

REF DESIGN BOARD, NON-ISOLATED BUCK CONV; Silicon Manufacturer:Power Integrations; Silicon Core Number:LNK3204D, LNK3204G, LNK3204P; Kit Application Type:Power Management; Application Sub Type:Buck Converter; Core Architecture:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 596-1593-ND RDK-506 10AC8647
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Ref Design Board, Non-Isolated Buck Conv; Silicon Manufacturer Power Integrations
Supported System AC/DC, Primary Side Buck Converter
Unlock Full Specs
to access all available technical data

Similar Products

ZED-F9P - simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers
TC,EQY-1-63+,MC1631-1,50 OHM - TB-1041-1-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation and Demonstration Boards and Kits - 2312-ACT72350EVK1-ND - DigiKey
Specs
Category Developement Board
Supported System Motor Controller/Driver
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details