Power Integrations, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards RDK-469

Description
INN2605K InnoSwitch™-EP AC/DC, Primary and Secondary Side 2, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
INN2605K InnoSwitch™-EP AC/DC, Primary and Secondary Side 2, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 596-1508-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
596-1508-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 596-1508-ND
INN2605K InnoSwitch™-EP AC/DC, Primary and Secondary Side 2, Isolated Outputs Evaluation Board

INN2605K InnoSwitch™-EP AC/DC, Primary and Secondary Side 2, Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - RDK-469 - 776809-RDK-469 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - RDK-469
776809-RDK-469
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - RDK-469 776809-RDK-469
Manufacturer: Power Integrations Win Source Part Number: 776809-RDK-469 Series: InnoSwitch-EP Regulator Topology: Flyback Voltage - Output: 5V, 12V Voltage - Input: 85 ~ 264 VAC Main Purpose: AC/DC, Primary and Secondary Side Power - Output: 20W Supplied Contents: Board(s) Output Current: 1.5A, 500mA Utilized IC / Part: INN2605K Board Type: Fully Populated Outputs and Type: 2, Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 776809-RDK-469
Series: InnoSwitch-EP
Regulator Topology: Flyback
Voltage - Output: 5V, 12V
Voltage - Input: 85 ~ 264 VAC
Main Purpose: AC/DC, Primary and Secondary Side
Power - Output: 20W
Supplied Contents: Board(s)
Output Current: 1.5A, 500mA
Utilized IC / Part: INN2605K
Board Type: Fully Populated
Outputs and Type: 2, Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - RDK-469 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
RDK-469
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards RDK-469
KIT REF DESIGN INN2605K

KIT REF DESIGN INN2605K

Supplier's Site
Ref Design Board, 20W Power Supply; Silicon Manufacturer Power Integrations - 45AJ7219 - Newark, An Avnet Company
Chicago, IL, United States
Ref Design Board, 20W Power Supply; Silicon Manufacturer Power Integrations
45AJ7219
Ref Design Board, 20W Power Supply; Silicon Manufacturer Power Integrations 45AJ7219
REF DESIGN BOARD, 20W POWER SUPPLY; Silicon Manufacturer:Power Integrations; Silicon Core Number:INN2605K; Kit Application Type:Power Management; Application Sub Type:Power Supply; Core Architecture:-; Core Sub-Architecture:-; RoHS Compliant: Yes

REF DESIGN BOARD, 20W POWER SUPPLY; Silicon Manufacturer:Power Integrations; Silicon Core Number:INN2605K; Kit Application Type:Power Management; Application Sub Type:Power Supply; Core Architecture:-; Core Sub-Architecture:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 596-1508-ND 776809-RDK-469 RDK-469 45AJ7219
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - RDK-469 Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Ref Design Board, 20W Power Supply; Silicon Manufacturer Power Integrations
Supported System AC/DC, Primary and Secondary Side Power Supply
Unlock Full Specs
to access all available technical data

Similar Products