Power Integrations, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards RDK-295

Description
TNY290 TinySwitch®-4 AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
TNY290 TinySwitch®-4 AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 596-1530-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
596-1530-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 596-1530-ND
TNY290 TinySwitch®-4 AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

TNY290 TinySwitch®-4 AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1023007-RDK-295 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1023007-RDK-295
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1023007-RDK-295
Win Source Part Number: 1023007-RDK-295 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: TinySwitch®-4 Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V Current - Output: 4A Voltage - Input: 90 ~ 295 VAC, 110 V ~ 420 V Main Purpose: AC/DC, Primary Side Power - Output: 20 W Supplied Contents: Board(s) Utilized IC / Part: TNY290 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Other Names: 596-1530,RDK-295-ND RoHS Status: Not applicable

Win Source Part Number: 1023007-RDK-295
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: TinySwitch®-4
Package: Box
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 5V
Current - Output: 4A
Voltage - Input: 90 ~ 295 VAC, 110 V ~ 420 V
Main Purpose: AC/DC, Primary Side
Power - Output: 20 W
Supplied Contents: Board(s)
Utilized IC / Part: TNY290
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Power Integrations
Other Names: 596-1530,RDK-295-ND
RoHS Status: Not applicable

Buy Now Datasheet
Ref Design Board, 20W Pwr Supply; Silicon Manufacturer Power Integrations - 75Y2828 - Newark, An Avnet Company
Chicago, IL, United States
Ref Design Board, 20W Pwr Supply; Silicon Manufacturer Power Integrations
75Y2828
Ref Design Board, 20W Pwr Supply; Silicon Manufacturer Power Integrations 75Y2828
REF DESIGN BOARD, 20W PWR SUPPLY; Silicon Manufacturer:Power Integrations; Silicon Core Number:TNY290PG; Kit Application Type:Power Management; Application Sub Type:Switch; Core Architecture:-; Core Sub-Architecture:- RoHS Compliant: Yes

REF DESIGN BOARD, 20W PWR SUPPLY; Silicon Manufacturer:Power Integrations; Silicon Core Number:TNY290PG; Kit Application Type:Power Management; Application Sub Type:Switch; Core Architecture:-; Core Sub-Architecture:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - RDK-295 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
RDK-295
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards RDK-295
KIT REF DESIGN TINYSWITCH-4

KIT REF DESIGN TINYSWITCH-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 596-1530-ND 1023007-RDK-295 75Y2828 RDK-295
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Ref Design Board, 20W Pwr Supply; Silicon Manufacturer Power Integrations Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System AC/DC, Primary Side Switch
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Heading - Basic Starter Kit - AS-STARTKIT-HEAD-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR BFHK-1982+ - TB-BFHK-1982C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1743242 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details