Power Integrations, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers RDK-290

Description
Win Source Part Number: 997961-RDK-290 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Series: LinkSwitch®-PH Package: Box Standard Package: 1 Voltage - Output: 32V Voltage - Input: 190 ~ 300 VAC Current - Output / Channel: 2.1A Supplied Contents: Board(s) Utilized IC / Part: LNK420 Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 997961-RDK-290 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Series: LinkSwitch®-PH Package: Box Standard Package: 1 Voltage - Output: 32V Voltage - Input: 190 ~ 300 VAC Current - Output / Channel: 2.1A Supplied Contents: Board(s) Utilized IC / Part: LNK420 Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 997961-RDK-290 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
997961-RDK-290
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 997961-RDK-290
Win Source Part Number: 997961-RDK-290 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Series: LinkSwitch®-PH Package: Box Standard Package: 1 Voltage - Output: 32V Voltage - Input: 190 ~ 300 VAC Current - Output / Channel: 2.1A Supplied Contents: Board(s) Utilized IC / Part: LNK420 Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations RoHS Status: RoHS non-compliant

Win Source Part Number: 997961-RDK-290
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Series: LinkSwitch®-PH
Package: Box
Standard Package: 1
Voltage - Output: 32V
Voltage - Input: 190 ~ 300 VAC
Current - Output / Channel: 2.1A
Supplied Contents: Board(s)
Utilized IC / Part: LNK420
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Power Integrations
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - RDK-290 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
RDK-290
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards RDK-290
KIT REF DESIGN LINKSWITCH-PH

KIT REF DESIGN LINKSWITCH-PH

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 997961-RDK-290 RDK-290
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products