Power Integrations, Inc. Evaluation and Demonstration Boards and Kits - RDK-249 RDK-249

Description
Manufacturer: Power Integrations Win Source Part Number: 796694-RDK-249 Series: HiperTFS Main Purpose: Reference Design, PC Power Supply Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 12V 25A, 5V 2.9A Outputs, 300 ~ 385 VDC Input Embedded: No Utilized IC / Part: TFS762HG Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 796694-RDK-249 Series: HiperTFS Main Purpose: Reference Design, PC Power Supply Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 12V 25A, 5V 2.9A Outputs, 300 ~ 385 VDC Input Embedded: No Utilized IC / Part: TFS762HG Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - RDK-249 - 796694-RDK-249 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - RDK-249
796694-RDK-249
Evaluation and Demonstration Boards and Kits - RDK-249 796694-RDK-249
Manufacturer: Power Integrations Win Source Part Number: 796694-RDK-249 Series: HiperTFS Main Purpose: Reference Design, PC Power Supply Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 12V 25A, 5V 2.9A Outputs, 300 ~ 385 VDC Input Embedded: No Utilized IC / Part: TFS762HG Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 796694-RDK-249
Series: HiperTFS
Main Purpose: Reference Design, PC Power Supply
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Primary Attributes: 12V 25A, 5V 2.9A Outputs, 300 ~ 385 VDC Input
Embedded: No
Utilized IC / Part: TFS762HG
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 596-1398-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
596-1398-ND
Evaluation and Demonstration Boards and Kits 596-1398-ND
TFS762HG PC Power Supply Reference Design Evaluation Board

TFS762HG PC Power Supply Reference Design Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - RDK-249 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
RDK-249
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits RDK-249
KIT REF DESIGN PFS762HG

KIT REF DESIGN PFS762HG

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 796694-RDK-249 596-1398-ND RDK-249
Product Name Evaluation and Demonstration Boards and Kits - RDK-249 Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 2312-EA4533BYH-ND - DigiKey
Specs
Supported System Power; DC/DC, Step Down
View Details
TB,LFCW,99-01-0603C-1, 50 OHM - TB-720+ - Mini-Circuits
Specs
Category Developement Board
View Details
PointPerfect - RTK Starter Kit - pointperfect-starter-kit - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2018089 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details