Power Integrations, Inc. Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - RDK-239 RDK-239

Description
Manufacturer: Power Integrations Win Source Part Number: 778422-RDK-239 Series: HiperLCS Regulator Topology: Resonant Voltage - Output: 24V Voltage - Input: 300 V ~ 420 V Main Purpose: DC/DC, Step Down Power - Output: 150W Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 6.25A Utilized IC / Part: LCS702HG Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 778422-RDK-239 Series: HiperLCS Regulator Topology: Resonant Voltage - Output: 24V Voltage - Input: 300 V ~ 420 V Main Purpose: DC/DC, Step Down Power - Output: 150W Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 6.25A Utilized IC / Part: LCS702HG Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - RDK-239 - 778422-RDK-239 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - RDK-239
778422-RDK-239
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - RDK-239 778422-RDK-239
Manufacturer: Power Integrations Win Source Part Number: 778422-RDK-239 Series: HiperLCS Regulator Topology: Resonant Voltage - Output: 24V Voltage - Input: 300 V ~ 420 V Main Purpose: DC/DC, Step Down Power - Output: 150W Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 6.25A Utilized IC / Part: LCS702HG Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 778422-RDK-239
Series: HiperLCS
Regulator Topology: Resonant
Voltage - Output: 24V
Voltage - Input: 300 V ~ 420 V
Main Purpose: DC/DC, Step Down
Power - Output: 150W
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 6.25A
Utilized IC / Part: LCS702HG
Board Type: Fully Populated
Outputs and Type: 1, Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 596-1429-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
596-1429-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 596-1429-ND
LCS702HG HiperLCS™ DC/DC, Step Down 1, Isolated Outputs Evaluation Board

LCS702HG HiperLCS™ DC/DC, Step Down 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - RDK-239 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
RDK-239
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards RDK-239
BOARD EVAL FOR LCS702HG

BOARD EVAL FOR LCS702HG

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 778422-RDK-239 596-1429-ND RDK-239
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - RDK-239 DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
TB,XMP-5075-X,CB518 - TB-25 - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2010721 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details