Power Integrations, Inc. Evaluation and Demonstration Boards and Kits RDK-236

Description
PFS714EG Power Factor Correction Power Management Evaluation Board
Request a Quote Datasheet
Description
PFS714EG Power Factor Correction Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 596-1418-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
596-1418-ND
Evaluation and Demonstration Boards and Kits 596-1418-ND
PFS714EG Power Factor Correction Power Management Evaluation Board

PFS714EG Power Factor Correction Power Management Evaluation Board

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - RDK-236 - 791732-RDK-236 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - RDK-236
791732-RDK-236
Evaluation and Demonstration Boards and Kits - RDK-236 791732-RDK-236
Manufacturer: Power Integrations Win Source Part Number: 791732-RDK-236 Series: HiperPFS Main Purpose: Power Management, Power Factor Correction Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 347W, 370 ~ 390V Out, 90 ~ 264VAC In Embedded: No Utilized IC / Part: PFS714EG Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Power Integrations
Win Source Part Number: 791732-RDK-236
Series: HiperPFS
Main Purpose: Power Management, Power Factor Correction
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Primary Attributes: 347W, 370 ~ 390V Out, 90 ~ 264VAC In
Embedded: No
Utilized IC / Part: PFS714EG
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - RDK-236 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
RDK-236
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits RDK-236
KIT REF DESIGN PFS714EG

KIT REF DESIGN PFS714EG

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 596-1418-ND 791732-RDK-236 RDK-236
Product Name Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits - RDK-236 Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
TB,ADC-20-4-75-2,CD636,H2,75 - TB-356 - Mini-Circuits
Specs
Category Developement Board
View Details
mPCIe Carrier Board for XBee Plugins - AS-ADP-XBEE-TO-MPCIE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details