Diode Standard 600V 12A Through Hole TO-220AC
Manufacturer: Power Integrations
Win Source Part Number: 1091048-QH12TZ600
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 3.1V @ 12A
Reverse Recovery Time (trr): 11.6ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Rectifier Diode, Schottky, 1 Phase, 1 Element, 12A, 600V V(RRM), Silicon, TO-220AC, GREEN, PLASTIC PACKAGE-2 Product overview: QH12TZ600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 12A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-QH12TZ600 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 12A TO220AC
DIODE GEN PURP 600V 12A TO220AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 596-1375-5-ND | 1091048-QH12TZ600 | 280-QH12TZ600 | QH12TZ600 | QH12TZ600 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - QH12TZ600 | Schottky 12A 600V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | -55 C (-67 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | TO-220; TO-220AC | Rail/Tube | TO-220; TO-220-2 | TO-220 | |
| VF | 3.1 volts | 3.1 volts | 3.1 volts | ||
| trr | 11.6 ns |