Diode Standard 600V 12A Surface Mount TO-263AB
Win Source Part Number: 1000547-QH12BZ600
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Qspeed™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 3.1 V @ 12 A
Reverse Recovery Time (trr): 11.6 ns
Current - Reverse Leakage @ Vr: 250 µA @ 600 V
Capacitance @ Vr, F: 34pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Power Integrations
Rectifier Diode, Schottky, 1 Phase, 1 Element, 12A, 600V V(RRM), Silicon, TO-263AB, Product overview: QH12BZ600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 12A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-QH12BZ600 can be used for catalog matching and distributor lookup.
RECTIFIER, 600V, 12A, TO-263AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:12A; Diode Configuration:Single
DIODE GEN PURP 600V 12A TO263AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | QH12BZ600-ND | 1000547-QH12BZ600 | 280-QH12BZ600 | 28AC1384 | QH12BZ600 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 12A 600V Diode and Rectifier | Rectifier, 600V, 12A, To-263Ab; Repetitive Peak Reverse Voltage Power Integrations | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Diode Type | Standard | ||||
| VF | 3.1 volts | 3.1 volts | 3.1 volts | ||
| VR | 600 volts | ||||
| IR | 0.2500 mA |